location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P561-003 DVI cable 0.91 m DVI-D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P561-003 DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 3 ft. (0.91 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P561-003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332181251 show
Category: DVI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:17:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P561-003 DVI cable 0.91 m DVI-D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Superior molded cables with foil/braid shielding for maximum EMI/RFI protection
  • - Compatible with Flat Panel Displays, Digital CRT Displays and Projectors
  • - Resolutions up to 1920 x 1200
  • - High Speed Digital Transmission to 4.95Gbps
Warranty: Lifetime limited
Long product name Tripp Lite P561-003 DVI cable 0.91 m DVI-D Black :
The short editorial description of Tripp Lite P561-003 DVI cable 0.91 m DVI-D Black

DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 3 ft. (0.91 m)
More>>>
Tripp Lite P561-003 DVI cable 0.91 m DVI-D Black:
The official marketing text of Tripp Lite P561-003 DVI cable 0.91 m DVI-D Black as supplied by the manufacturer

This DVI Single-Link TMDS cable delivers the high performance and high bandwidth needed for today's digital video displays. Gold-plated contacts ensure excellent conductivity, while double shielding (foil and braid) provides maximum EMI/RFI protection. Both DVI connectors are molded and have integral strain relief for long life reliability.

Short summary description Tripp Lite P561-003 DVI cable 0.91 m DVI-D Black:
This short summary of the Tripp Lite P561-003 DVI cable 0.91 m DVI-D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P561-003, 0.91 m, DVI-D, DVI-D, Male, Male, Black

Long summary description Tripp Lite P561-003 DVI cable 0.91 m DVI-D Black:
This is an auto-generated long summary of Tripp Lite P561-003 DVI cable 0.91 m DVI-D Black based on the first three specs of the first five spec groups.

Tripp Lite P561-003. Cable length: 0.91 m, Connector 1: DVI-D, Connector 2: DVI-D. Weight: 180 g, Package width: 132.1 mm, Package depth: 182.9 mm. Depth: 182.9 mm, Height: 12.7 mm, Width: 132.1 mm. Master (outer) case width: 269.2 mm, Master (outer) case length: 279.4 mm, Master (outer) case height: 25.4 mm

Features
Cable length *
0.91 m
Connector 1 *
DVI-D
Connector 2 *
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Black
Transfer rate
7.95 Gbit/s
Maximum resolution
1920 x 1200 pixels
Connector contacts plating *
Gold
Connector gender
Male/Male
Country of origin
China
Quantity per pack *
1 pc(s)
Weight & dimensions
Weight
180 g
Package width
132.1 mm
Package depth
182.9 mm
Weight & dimensions
Package height
12.7 mm
Package weight
180 g
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332181258
Other features
Depth
182.9 mm
Height
12.7 mm
Width
132.1 mm
Logistics data
Master (outer) case width
269.2 mm
Master (outer) case length
279.4 mm
Master (outer) case height
25.4 mm
Master (outer) case weight
1.86 kg
Quantity per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite P561-020 DVI cable 6.1 m DVI-D Black Tripp Lite P561-020 DVI cable 6.1 m DVI-D Black
(show image)
P561-020 P561-020 DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 20 ft. (6.09 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P561-18N DVI cable 0.46 m DVI-D Black Tripp Lite P561-18N DVI cable 0.46 m DVI-D Black
(show image)
P561-18N P561-18N DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 18-in. (45.72 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P560-030 DVI cable 9.14 m DVI-D Black Tripp Lite P560-030 DVI cable 9.14 m DVI-D Black
(show image)
P560-030 P560-030 DVI Dual Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 30 ft. (9.14 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P561-025 DVI cable 7.62 m DVI-D Black Tripp Lite P561-025 DVI cable 7.62 m DVI-D Black
(show image)
P561-025 P561-025 DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 25 ft. (7.62 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P562-015 DVI cable 4.57 m DVI-D Black Tripp Lite P562-015 DVI cable 4.57 m DVI-D Black
(show image)
P562-015 P562-015 DVI Dual Link Extension Cable, Digital TMDS Monitor Cable (DVI-D M/F), 15 ft. (4.57 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P562-010 DVI cable 3.05 m DVI-D Black Tripp Lite P562-010 DVI cable 3.05 m DVI-D Black
(show image)
P562-010 P562-010 DVI Dual Link Extension Cable, Digital TMDS Monitor Cable (DVI-D M/F), 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P560-100-HD DVI cable 30 m DVI-D Black Tripp Lite P560-100-HD DVI cable 30 m DVI-D Black
(show image)
P560-100-HD P560-100-HD DVI High Definition Dual Link Digital TMDS Monitor Cable (DVI-D M/M), 100 ft. (30.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P561-100-HD DVI cable 30 m DVI-D Black Tripp Lite P561-100-HD DVI cable 30 m DVI-D Black
(show image)
P561-100-HD P561-100-HD DVI High Definition Single Link Digital TMDS Monitor Cable (DVI-D M/M), 100 ft. (30.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P138-000-DVI DVI cable 0.2 m Mini-DVI DVI-D White Tripp Lite P138-000-DVI DVI cable 0.2 m Mini-DVI DVI-D White
(show image)
P138-000-DVI P138-000-DVI Mini DVI to DVI Cable Adapter, Video Converter for Macbooks and iMacs, 1920x1200 (Mini DVI to DVI-D M/F) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P561-075 DVI cable 22.5 m DVI-D Black, White Tripp Lite P561-075 DVI cable 22.5 m DVI-D Black, White
(show image)
P561-075 P561-075 DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 75 ft. (22.86 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
México 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)