location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-06N-DUB-C laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-06N-DUB-C USB-C to DVI Adapter with USB 3.x (5Gbps) Hub Port and PD Charging, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-06N-DUB-C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332209139 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 16:38:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-06N-DUB-C laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Transmits video signals from sources supporting USB DisplayPort Alt Mode
  • - Delivers HD picture quality at resolutions up to 1920 x 1080 (1080p) @ 60 Hz
  • - BC 1.2-compliant USB-A port provides up to 1.5A of fast-charging power
  • - Powers and charges PD Charging-compliant devices, such as MacBooks and Chromebooks
  • - Reversible USB-C plug connects in either direction for immediate no-fuss use
  • - Easy installation with plug-and-play operation—no software required
Warranty: 3-year limited
Long product name Tripp Lite U444-06N-DUB-C laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black :
The short editorial description of Tripp Lite U444-06N-DUB-C laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

USB-C to DVI Adapter with USB 3.x (5Gbps) Hub Port and PD Charging, Black
More>>>
Tripp Lite U444-06N-DUB-C laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
The official marketing text of Tripp Lite U444-06N-DUB-C laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black as supplied by the manufacturer

Mini Docking Station Turns Your Device’s USB-C or Thunderbolt 3 Port into a Multiport Workstation
This USB Type-C to DVI adapter expands the potential of your tablet, laptop, Chromebook, MacBook, smartphone or PC’s USB-C or Thunderbolt 3 port. It’s ideal for transmitting video to a large display, adding a thumb drive or other USB peripheral, and powering and charging a PD Charging-compliant mobile device—all at the same time.

Supports USB DisplayPort Alternate Mode for Transmitting Video DisplayPort and USB Signals
With a source device that also supports USB DisplayPort Alt Mode, you can extend video from your primary display to another, duplicate the same video on both displays, or change the second display to your primary.

Transmits Crystal-Clear 1080p Video to a DVI Display
To send high-definition video to a DVI television, projector or monitor, connect the DVI port to the display using a DVI cable (sold separately). The DVI port supports HD video resolutions up to 1920 x 1080 (1080p) at 60 Hz.

Connects a USB Peripheral
The USB-A port accepts USB peripherals, such as a flash drive, mouse, keyboard or printer. It supports fast USB 3.1 Gen 1 data transfer rates up to 5 Gbps and is backward compatible with USB 2.0 and USB 1.1 devices. This dedicated BC 1.2-compliant port provides up to 1.5A of fast-charging power to mobile devices.
Note: Host must support USB OTG (On-the-Go)

Charges a Connected Device
The USB-C Power Delivery (PD) port provides power and charging to the PD Charging-compliant device (such as a MacBook, Chromebook or Android smartphone) the U444-06N-DGUB-C is connected to. Connect the device’s AC wall charger to the USB-C PD port, which supports power input up to 20V 3A (60W).
Note: USB-C PD port does not support Quick Charge (QC).

Built-In USB-C Cable Connects in Either Direction
Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time.

Ready to Use Right Out of the Package
The plug-and-play USB-C and Thunderbolt 3 to DVI adapter requires no software, drivers or external power. The compact unit fits easily into a pocket, briefcase or laptop bag for connecting on the go.

3-Year Warranty and Environmentally Responsible Design
The U444-06N-DUB-C comes with a 3-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting commitment to environmental responsibility.

Short summary description Tripp Lite U444-06N-DUB-C laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This short summary of the Tripp Lite U444-06N-DUB-C laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-06N-DUB-C, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Black, DVI-I, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, China, 1920 x 1080 pixels, 0 - 45 °C

Long summary description Tripp Lite U444-06N-DUB-C laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This is an auto-generated long summary of Tripp Lite U444-06N-DUB-C laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black based on the first three specs of the first five spec groups.

Tripp Lite U444-06N-DUB-C. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Product colour: Black, Hub interfaces: DVI-I, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Country of origin: China. Maximum resolution: 1920 x 1080 pixels. Width: 78.7 mm, Depth: 40.6 mm, Height: 14.5 mm. Package width: 99.1 mm, Package depth: 142.2 mm, Package height: 22.9 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
Performance
Product colour *
Black
Hub interfaces
DVI-I, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C
Country of origin
China
Graphics
Maximum resolution
1920 x 1080 pixels
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Storage humidity
5 - 95%
Weight & dimensions
Width
78.7 mm
Depth
40.6 mm
Height
14.5 mm
Weight
36.29 g
Packaging data
Package width
99.1 mm
Package depth
142.2 mm
Package height
22.9 mm
Package weight
230 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332209136
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
116.8 mm
Master (outer) case length
292.1 mm
Master (outer) case height
137.2 mm
Master (outer) case weight
1 kg
Harmonized System (HS) code
8517.62.0090
Other features
Cable length
1.5 m
Brand Image Product code Product Stock Price from
Tripp Lite U442AB-DOCK9 laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black Tripp Lite U442AB-DOCK9 laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black
(show image)
U442AB-DOCK9 Safe-IT USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, VGA, USB 3.2 Gen 2, USB Hub, Gigabit Ethernet, 100W PD Charging, Antibacterial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK21BINT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black Tripp Lite U442-DOCK21BINT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
(show image)
U442-DOCK21BINT U442-DOCK21BINT USB-C Dock, Dual Display - 5K 60 Hz DP, 4K 60 Hz HDMI, USB 3.x (5Gbps), USB-A/C Hub, GbE, 85W PD Charging, EU/UK Power Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK8-BINT laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black Tripp Lite U442-DOCK8-BINT laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black
(show image)
U442-DOCK8-BINT U442-DOCK8-BINT USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, USB 3.x Gen 2 (10Gbps), USB-A/USB-C Hub, GbE, 85W PD Charging, EU/UK Power Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK20BINT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black Tripp Lite U442-DOCK20BINT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
(show image)
U442-DOCK20BINT U442-DOCK20BINT USB-C Dock, Dual Display - Dual HDMI, USB 3.x (5Gbps) Hub, GbE, 3.5 mm, 85W PD Charging, EU/UK Power Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite MTB3-DOCK-03INT laptop dock/port replicator Wired Thunderbolt 3 Black, Grey Tripp Lite MTB3-DOCK-03INT laptop dock/port replicator Wired Thunderbolt 3 Black, Grey
(show image)
MTB3-DOCK-03INT MTB3-DOCK-03INT Thunderbolt 3 Dock with USB-C Compatibility, Dual Display - 8K DisplayPort, USB 3.2 Gen 2 10G, USB-A/USB-C Hub, GbE, International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK4-INT laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Grey Tripp Lite U442-DOCK4-INT laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Grey
(show image)
U442-DOCK4-INT U442-DOCK4-INT USB-C Dock, Triple Display - 4K HDMI/DisplayPort, VGA, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, 100W PD Charging, EU/UK Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK22-B laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black Tripp Lite U442-DOCK22-B laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black
(show image)
U442-DOCK22-B U442-DOCK22-B USB-A / USB-C Dual Display Docking Station - 1080p 60 Hz HDMI, USB 3.2 Gen 1, USB-A Hub, GbE 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK8-GG laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Grey Tripp Lite U442-DOCK8-GG laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Grey
(show image)
U442-DOCK8-GG U442-DOCK8-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, Memory Card, 100W PD Charging, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK8G-GG laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Grey Tripp Lite U442-DOCK8G-GG laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Grey
(show image)
U442-DOCK8G-GG U442-DOCK8G-GG USB-C Dock, Dual Display - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, GbE, Memory Card, 100W PD Charging, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK8-B laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black Tripp Lite U442-DOCK8-B laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black
(show image)
U442-DOCK8-B USB-C Dock, Triple Display - 4K 60 Hz HDMI/DisplayPort, USB 3.2 Gen 2, USB-A/USB-C Hub, GbE, 85W PD Charging, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)