Trevi logo

Trevi LTV 2402 SAT 61 cm (24") HD Black 180 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18228
Info modified on:
27 May 2024, 13:29:27
Short summary description Trevi LTV 2402 SAT 61 cm (24") HD Black 180 cd/m²:

Trevi LTV 2402 SAT, 61 cm (24"), 1366 x 768 pixels, HD, LCD, DVB-S2, DVB-T, Black

Long summary description Trevi LTV 2402 SAT 61 cm (24") HD Black 180 cd/m²:

Trevi LTV 2402 SAT. Display diagonal: 61 cm (24"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED, Display brightness: 180 cd/m², Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.