Trevi logo

Trevi XF 4500 DJ 2.1 portable speaker system Black 500 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85820
Info modified on:
20 Dec 2024, 05:23:48
Short summary description Trevi XF 4500 DJ 2.1 portable speaker system Black 500 W:

Trevi XF 4500 DJ, 2.1 channels, 2-way, 38.1 cm (15"), 38.1 cm (15"), 500 W, Wired & Wireless

Long summary description Trevi XF 4500 DJ 2.1 portable speaker system Black 500 W:

Trevi XF 4500 DJ. Audio output channels: 2.1 channels, Speaker type: 2-way, Subwoofer driver diameter (imperial): 38.1 cm (15"). RMS rated power: 500 W. Connectivity technology: Wired & Wireless, USB connector type: USB Type-A. Product type: 2.1 portable speaker system, Product colour: Black, Product design: Stand. Recommended usage: Universal, Audio formats supported: MP3, Supported radio bands: DAB, DAB+, FM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.