TP-Link logo

TP-Link TL-WR820N wireless router Fast Ethernet Single-band (2.4 GHz) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195921
Info modified on:
02 Feb 2025, 10:41:44
Short summary description TP-Link TL-WR820N wireless router Fast Ethernet Single-band (2.4 GHz) White:

TP-Link TL-WR820N, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN connection, White, Tabletop router

Long summary description TP-Link TL-WR820N wireless router Fast Ethernet Single-band (2.4 GHz) White:

TP-Link TL-WR820N. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WEP, WPA, WPA2, WPA2-PSK. Media access protocol: Access Control, Local Management, Remote Management. Product type: Tabletop router, Product colour: White, LED indicators: Activity, LAN, WLAN

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.