TP-Link logo

TP-Link TL-WPA4226 KIT PowerLine network adapter 600 Mbit/s Ethernet LAN connection Wi-Fi White 2 pc(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
304294
Info modified on:
10 Aug 2024, 09:35:17
Short summary description TP-Link TL-WPA4226 KIT PowerLine network adapter 600 Mbit/s Ethernet LAN connection Wi-Fi White 2 pc(s):

TP-Link TL-WPA4226 KIT, 600 Mbit/s, IEEE 1901, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u, Fast Ethernet, 10,100 Mbit/s, Wi-Fi 4 (802.11n), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Long summary description TP-Link TL-WPA4226 KIT PowerLine network adapter 600 Mbit/s Ethernet LAN connection Wi-Fi White 2 pc(s):

TP-Link TL-WPA4226 KIT. Maximum data transfer rate: 600 Mbit/s, Networking standards: IEEE 1901, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u, Ethernet LAN interface type: Fast Ethernet. Product colour: White, Antenna type: Internal, LED indicators: LAN, PLC, Power, WLAN. Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,.... Compliance certificates: RoHS. Package type: Box

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.