TP-Link logo

TP-Link TL-SG105 Unmanaged Gigabit Ethernet (10/100/1000) Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
646899
Info modified on:
15 Dec 2023, 10:51:09
Short summary description TP-Link TL-SG105 Unmanaged Gigabit Ethernet (10/100/1000) Black:

TP-Link TL-SG105, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description TP-Link TL-SG105 Unmanaged Gigabit Ethernet (10/100/1000) Black:

TP-Link TL-SG105. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. Address table size: 2000 entries, Switching capacity: 10 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.