TP-Link logo

TP-Link TD-W8951ND wireless router Fast Ethernet

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32106
Info modified on:
21 Oct 2022, 10:32:10
Short summary description TP-Link TD-W8951ND wireless router Fast Ethernet:

TP-Link TD-W8951ND, 802.11g, Ethernet LAN connection, ADSL2+

Long summary description TP-Link TD-W8951ND wireless router Fast Ethernet:

TP-Link TD-W8951ND. Top Wi-Fi standard: 802.11g, WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK. Management protocols: SNMP v1/2c, Supported network protocols: PPPoE, PPPoA, IPoA. Certification: CE, FCC, RoHS

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.