TP-Link logo

TP-Link Tapo P110 smart plug 2990 W Home White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157568
Info modified on:
07 Sept 2024, 19:38:29
Short summary description TP-Link Tapo P110 smart plug 2990 W Home White:

TP-Link Tapo P110, Indoor, White, Home, Polycarbonate (PC), Power, Status, CE, RoHS

Long summary description TP-Link Tapo P110 smart plug 2990 W Home White:

TP-Link Tapo P110. Placement supported: Indoor, Product colour: White, Best uses: Home. Mobile operating systems supported: Android, iOS. Connectivity technology: Wireless, Wireless: Bluetooth / Wi-Fi, Frequency range: 2.4 - 2.4835 GHz. Maximum input power: 2990 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 72 mm, Depth: 40 mm, Height: 51 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.