TP-Link logo

TP-Link NC220 security camera Cube IP security camera Indoor 640 x 480 pixels Desk/Wall

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155901
Info modified on:
10 Aug 2024, 09:39:38
Short summary description TP-Link NC220 security camera Cube IP security camera Indoor 640 x 480 pixels Desk/Wall:

TP-Link NC220, IP security camera, Indoor, Wired & Wireless, Internal, CE, FCC, Desk/Wall

Long summary description TP-Link NC220 security camera Cube IP security camera Indoor 640 x 480 pixels Desk/Wall:

TP-Link NC220. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Mounting type: Desk/Wall, Product colour: White, Form factor: Cube. Minimum illumination: 0.5 lx, Lens viewing angle, horizontal: 64°. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"), Camera effective resolution: 0.3 pixels. Digital zoom: 4x, Focal length range: 2.8 - 3.85 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.