TP-Link logo

TP-Link M7450 Cellular network router

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
343348
Info modified on:
14 Mar 2024, 19:15:36
Short summary description TP-Link M7450 Cellular network router:

TP-Link M7450, Cellular network router, Black, Grey, Portable, TFT, 3.66 cm (1.44"), 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)

Long summary description TP-Link M7450 Cellular network router:

TP-Link M7450. Device type: Cellular network router, Product colour: Black, Grey, Market positioning: Portable. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), WLAN data transfer rates supported: 300 Mbit/s. Data network: Edge, GPRS, GSM, HSPA, LTE, UMTS, 2G standards: Edge, GPRS, 3G standards: DC-HSDPA, HSPA, HSPA+, UMTS. Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 32 GB. Security algorithms: WPA-PSK, WPA2-PSK

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.