TP-Link logo

TP-Link KL130B smart lighting Smart bulb 10 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44192
Info modified on:
27 May 2024, 16:57:17
Short summary description TP-Link KL130B smart lighting Smart bulb 10 W:

TP-Link KL130B, Smart bulb, LED, B22, 2500 K, 9000 K, 800 lm

Long summary description TP-Link KL130B smart lighting Smart bulb 10 W:

TP-Link KL130B. Type: Smart bulb, Bulb type: LED, Fitting/cap type: B22. Energy efficiency class: F, Energy consumption per 1000 hours: 9 kWh, Energy efficiency scale: A to G

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.