TP-Link logo

TP-Link HS105 smart plug 1800 W White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67789
Info modified on:
14 Mar 2024, 19:53:20
Short summary description TP-Link HS105 smart plug 1800 W White:

TP-Link HS105, White, Polycarbonate (PC), RoHS, FCC, IC, UL, Android, iOS, Wired & Wireless, Wi-Fi

Long summary description TP-Link HS105 smart plug 1800 W White:

TP-Link HS105. Product colour: White, Housing material: Polycarbonate (PC), Certification: RoHS, FCC, IC, UL. Mobile operating systems supported: Android, iOS. Connectivity technology: Wired & Wireless, Wireless: Wi-Fi, Frequency: 2400 MHz. Maximum input power: 1800 W, AC input voltage: 100 - 120 V, Compatible power plug types: US. Width: 38 mm, Depth: 40 mm, Height: 66.5 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.