TP-Link logo

TP-Link Omada EAP265 HD wireless access point 1300 Mbit/s White Power supply PoE

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
317464
Info modified on:
30 Apr 2025, 09:18:42
Short summary description TP-Link Omada EAP265 HD wireless access point 1300 Mbit/s White Power supply PoE:

TP-Link Omada EAP265 HD, 2.4 GHz, 5 GHz, 1300 Mbit/s, 64-bit WEP, 128-bit WEP, 152-bit WEP, HTTPS, SNMP, SNMPv2, SSH, WPA-Enterprise, WPA-PSK,..., 10,100,1000 Mbit/s

Long summary description TP-Link Omada EAP265 HD wireless access point 1300 Mbit/s White Power supply PoE:

TP-Link Omada EAP265 HD. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1300 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, 152-bit WEP, HTTPS, SNMP, SNMPv2, SSH, WPA-Enterprise, WPA-PSK,.... Ethernet LAN data rates: 10,100,1000 Mbit/s. Power supply PoE. Product colour: White

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.