TP-Link logo

TP-Link Deco X60 Dual-band (2.4 GHz / 5 GHz) Wi-Fi 6 (802.11ax) White 2 Internal

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
324534
Info modified on:
15 Nov 2024, 16:57:43
Short summary description TP-Link Deco X60 Dual-band (2.4 GHz / 5 GHz) Wi-Fi 6 (802.11ax) White 2 Internal:

TP-Link Deco X60, White, Internal, Power, Status, Dual-band (2.4 GHz / 5 GHz), Wi-Fi 6 (802.11ax), 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)

Long summary description TP-Link Deco X60 Dual-band (2.4 GHz / 5 GHz) Wi-Fi 6 (802.11ax) White 2 Internal:

TP-Link Deco X60. Product colour: White, Antenna type: Internal, LED indicators: Power, Status. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax). Firewall security: SPI, Mobile operating systems supported: Android 4.4, Android 5.0, Android 6.0, Android 7.0, Android 8.0, Android 9.0, iOS, iOS 10.0, iOS.... AC input voltage: 100 - 240 V, AC adapter input current: 0.8 A, AC input frequency: 50/60 Hz. Compliance certificates: RoHS, CE, Certification: FCC, IC, NCC, BSMI, IDA, RCM, JPA, JRF, VCCI, KC

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.