TP-Link CPE510, 5 GHz, 300 Mbit/s, AES, TKIP, WPA, WPA-PSK, WPA2, WPA2-PSK, 10,100 Mbit/s
TP-Link CPE510. 5 GHz, Maximum data transfer rate: 300 Mbit/s. Security algorithms: AES, TKIP, WPA, WPA-PSK, WPA2, WPA2-PSK. Ethernet LAN data rates: 10,100 Mbit/s. Power supply PoE. Product colour: White