TP-Link logo

TP-Link Archer BE700 wireless router Multi-Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 6 GHz) Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
194
Info modified on:
18 Jul 2025, 15:21:00
Short summary description TP-Link Archer BE700 wireless router Multi-Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 6 GHz) Black:

TP-Link Archer BE700, Wi-Fi 7 (802.11be), Tri-band (2.4 GHz / 5 GHz / 6 GHz), Ethernet LAN connection, Black, Tabletop router

Long summary description TP-Link Archer BE700 wireless router Multi-Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 6 GHz) Black:

TP-Link Archer BE700. WAN connection type: RJ-45. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 6 GHz), Top Wi-Fi standard: Wi-Fi 7 (802.11be), WLAN data transfer rate (max): 19000 Mbit/s. Ethernet LAN interface type: Multi-Gigabit Ethernet, Ethernet LAN data rates: 25000 Mbit/s, Networking standards: IEEE 802.1x. Fiber optic connector: SFP+. Security algorithms: WPA, WPA-Enterprise, WPA2, WPA2-Enterprise, WPA3

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.