TP-Link logo

TP-Link Talon AD7200 wireless router Tri-band (2.4 GHz / 5 GHz / 60 GHz) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114893
Info modified on:
27 Sept 2022, 09:28:35
Short summary description TP-Link Talon AD7200 wireless router Tri-band (2.4 GHz / 5 GHz / 60 GHz) Black:

TP-Link Talon AD7200, Tri-band (2.4 GHz / 5 GHz / 60 GHz), Ethernet LAN connection, Black

Long summary description TP-Link Talon AD7200 wireless router Tri-band (2.4 GHz / 5 GHz / 60 GHz) Black:

TP-Link Talon AD7200. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 60 GHz). Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X), Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11ad, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Product colour: Black, LED indicators: Power. Certification: CE, FCC, RoHS

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.