Topcom logo

Topcom Wireless Print 1000g print server Wireless LAN

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94228
Info modified on:
04 Apr 2019, 07:37:36
Short summary description Topcom Wireless Print 1000g print server Wireless LAN:

Topcom Wireless Print 1000g, Wireless LAN, TCP/IP, IPX/SPX, NetBEUI, AppleTalk, CE, RoHS, 0 - 55 °C, 10 - 90%, 54 Mbit/s

Long summary description Topcom Wireless Print 1000g print server Wireless LAN:

Topcom Wireless Print 1000g. Network connection type: Wireless LAN. Supported network protocols: TCP/IP, IPX/SPX, NetBEUI, AppleTalk. Certification: CE, RoHS. Transfer rate: 54 Mbit/s

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.