TERRA logo

TERRA PC-Nettop 2600 Intel Atom® D525 2 GB DDR3-SDRAM 320 GB NVIDIA® ION™ Windows 7 Professional SFF Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32575
Info modified on:
28 Jan 2025, 17:37:30
Short summary description TERRA PC-Nettop 2600 Intel Atom® D525 2 GB DDR3-SDRAM 320 GB NVIDIA® ION™ Windows 7 Professional SFF Black:

TERRA PC-Nettop 2600, 1.8 GHz, Intel Atom®, D525, 2 GB, 320 GB, Windows 7 Professional

Long summary description TERRA PC-Nettop 2600 Intel Atom® D525 2 GB DDR3-SDRAM 320 GB NVIDIA® ION™ Windows 7 Professional SFF Black:

TERRA PC-Nettop 2600. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor: D525. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Integrated, Discrete graphics card model: NVIDIA® ION™. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 65 W. Form factor: SFF. Product type: PC. Weight: 1.54 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.