TERRA 1000037, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 16 GB, 500 GB, Windows 11 Pro
TERRA 1000037. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: LCD. Processor family: Intel® Core™ i5, Processor frequency: 2.5 GHz. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 500 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Built-in camera. Operating system installed: Windows 11 Pro. Product colour: Black