Tefal Premio PP1200, Electronic personal scale, 160 kg, 100 g, Silver, kg, Glass
Tefal Premio PP1200. Type: Electronic personal scale, Maximum weight capacity: 160 kg, Accuracy: 100 g. Display: LCD. Battery type: CR2032, Battery technology: Lithium, Battery voltage: 3 V