Tefal logo

Tefal Master Precision IT6540 garment steamer Handheld garment steamer 2.5 L 1500 W Black, Bordeaux, Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116927
Info modified on:
13 Oct 2021, 10:35:22
Short summary description Tefal Master Precision IT6540 garment steamer Handheld garment steamer 2.5 L 1500 W Black, Bordeaux, Stainless steel:

Tefal Master Precision IT6540, Handheld garment steamer, 2.5 L, 0.75 min, Black, Bordeaux, Stainless steel, 2 wheel(s), 30 g/min

Long summary description Tefal Master Precision IT6540 garment steamer Handheld garment steamer 2.5 L 1500 W Black, Bordeaux, Stainless steel:

Tefal Master Precision IT6540. Device type: Handheld garment steamer, Water tank capacity: 2.5 L, Heating time: 0.75 min. Power: 1500 W. Package width: 404 mm, Package depth: 486 mm, Package height: 377 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.