Tefal logo

Tefal Pro Express Ultimate Care GV9568 steam ironing station 2600 W 1.9 L Durilium Autoclean soleplate Turquoise, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34211
Info modified on:
14 May 2024, 12:20:22
Short summary description Tefal Pro Express Ultimate Care GV9568 steam ironing station 2600 W 1.9 L Durilium Autoclean soleplate Turquoise, White:

Tefal Pro Express Ultimate Care GV9568, 2600 W, 480 g/min, Durilium Autoclean soleplate, 7.2 bar, 1.9 L, 140 g/min

Long summary description Tefal Pro Express Ultimate Care GV9568 steam ironing station 2600 W 1.9 L Durilium Autoclean soleplate Turquoise, White:

Tefal Pro Express Ultimate Care GV9568. Iron power: 2600 W, Steam boost performance: 480 g/min, Soleplate type: Durilium Autoclean soleplate. Cord length: 1.7 m. Width: 250 mm, Depth: 423 mm, Height: 289 mm. Pallet gross width: 80 cm, Pallet gross length: 120 cm, Pallet gross height: 117.5 cm. Country of origin: France

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.