Tefal logo

Tefal UltraGliss FV4964 iron Steam iron Durilium Airglide soleplate 2500 W Blue, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132175
Info modified on:
14 May 2024, 12:16:24
Short summary description Tefal UltraGliss FV4964 iron Steam iron Durilium Airglide soleplate 2500 W Blue, White:

Tefal UltraGliss FV4964, Steam iron, Durilium Airglide soleplate, 2 m, 180 g/min, Blue, White, 40 g/min

Long summary description Tefal UltraGliss FV4964 iron Steam iron Durilium Airglide soleplate 2500 W Blue, White:

Tefal UltraGliss FV4964. Type: Steam iron, Soleplate type: Durilium Airglide soleplate, Cord length: 2 m. Iron power: 2500 W. Width: 140 mm, Depth: 340 mm, Height: 180 mm. Package width: 140 mm, Package depth: 340 mm, Package height: 180 mm. Products per pallet: 108 pc(s), Pallet gross width: 80 cm, Pallet gross length: 120 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.