TCL logo

TCL 49S517 TV 123.2 cm (48.5") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10713
Info modified on:
14 Mar 2024, 19:41:47
Short summary description TCL 49S517 TV 123.2 cm (48.5") 4K Ultra HD Smart TV Wi-Fi Black:

TCL 49S517, 123.2 cm (48.5"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description TCL 49S517 TV 123.2 cm (48.5") 4K Ultra HD Smart TV Wi-Fi Black:

TCL 49S517. Display diagonal: 123.2 cm (48.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: CMI (Clear Motion Index) 120 Hz, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN connection. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.