TCL 40ES561, 101.6 cm (40"), 1920 x 1080 pixels, LCD, Smart TV, Wi-Fi, Black
TCL 40ES561. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 400, Display brightness: 270 cd/m², Response time: 30 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black