TCL logo

TCL 32DS520 TV 81.3 cm (32") HD Smart TV Wi-Fi Silver 210 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133846
Info modified on:
27 May 2024, 13:54:31
Short summary description TCL 32DS520 TV 81.3 cm (32") HD Smart TV Wi-Fi Silver 210 cd/m²:

TCL 32DS520, 81.3 cm (32"), 1366 x 768 pixels, LCD, Smart TV, Wi-Fi, Silver

Long summary description TCL 32DS520 TV 81.3 cm (32") HD Smart TV Wi-Fi Silver 210 cd/m²:

TCL 32DS520. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 300, Display brightness: 210 cd/m², Response time: 30 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Silver

Reasons to buy
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.