Targus logo

Targus PA095 laptop dock/port replicator Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103162
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Targus PA095 laptop dock/port replicator Black:

Targus PA095, Black, FCC, CE, 23 x 171.5 x 57 mm, USB, Windows 2000, XP

Long summary description Targus PA095 laptop dock/port replicator Black:

Targus PA095. Product colour: Black, Certification: FCC, CE. Dimensions (WxDxH): 23 x 171.5 x 57 mm, Host interface: USB, Compatible operating systems: Windows 2000, XP

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.