Tactic logo

Tactic Pro Poker Set Case 300 chips

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109257
Info modified on:
29 Mar 2024, 18:14:11
Short summary description Tactic Pro Poker Set Case 300 chips:

Tactic Pro Poker Set Case 300 chips, Poker set, 2 deck(s), 10 yr(s), Plastic, 11.5 g, Aluminium

Long summary description Tactic Pro Poker Set Case 300 chips:

Tactic Pro Poker Set Case 300 chips. Product type: Poker set, Number of decks: 2 deck(s), Recommended age (min): 10 yr(s). Package width: 72 mm, Package depth: 400 mm, Package height: 240 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.