Swann logo

Swann NVW-485 Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24590
Info modified on:
04 Nov 2024, 15:18:27
Long product name Swann NVW-485 Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:

Wi-Fi, 1080p, cut IR filter, IR LED, day/night, 75°

Short summary description Swann NVW-485 Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:

Swann NVW-485, IP security camera, Indoor & outdoor, Wireless, External, Ceiling/wall, White

Long summary description Swann NVW-485 Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:

Swann NVW-485. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wireless. Mounting type: Ceiling/wall, Product colour: White, Form factor: Bullet. Field of view (FOV) angle: 75°. Night vision distance: 20 m, LED type: IR. Maximum resolution: 1920 x 1080 pixels, Supported video modes: 1080p

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.