STABILO Point 88, Assorted colours, Assorted colours, Plastic, Hexagonal, Metal, 0.4 mm
STABILO Point 88. Writing colour: Assorted colours, Product colour: Assorted colours, Housing material: Plastic. Package weight: 224 g, Package height: 180 mm, Package depth: 110 mm. Quantity per pack: 20 pc(s)