location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony PFM-42B2E/S signage display Digital signage flat panel 106.7 cm (42")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PFM-42B2E/S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PFM-42B2E/S
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102501
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Sep 2020 14:19:34
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony PFM-42B2E/S signage display Digital signage flat panel 106.7 cm (42"):
This short summary of the Sony PFM-42B2E/S signage display Digital signage flat panel 106.7 cm (42") data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PFM-42B2E/S, Digital signage flat panel, 106.7 cm (42"), 1024 x 1024 pixels

Long summary description Sony PFM-42B2E/S signage display Digital signage flat panel 106.7 cm (42"):
This is an auto-generated long summary of Sony PFM-42B2E/S signage display Digital signage flat panel 106.7 cm (42") based on the first three specs of the first five spec groups.

Sony PFM-42B2E/S. Product design: Digital signage flat panel. Display diagonal: 106.7 cm (42"), Display resolution: 1024 x 1024 pixels

Display
Display diagonal *
106.7 cm (42")
Display resolution *
1024 x 1024 pixels
Contrast ratio (typical)
500:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.90 x 0.51 mm
Design
Product design *
Digital signage flat panel
Weight & dimensions
Width
1032 mm
Depth
83 mm
Height
630 mm
Other features
Audio system
Stereo
Viewable size, horizontal
92.1 cm
Viewable size, vertical
52.2 cm