location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SSX-42VERTICAL loudspeaker Wired 120 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SSX-42VERTICAL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SSX-42VERTICAL
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:02:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony SSX-42VERTICAL loudspeaker Wired 120 W :
The short editorial description of Sony SSX-42VERTICAL loudspeaker Wired 120 W

120W, 80dBi
More>>>
Sony SSX-42VERTICAL loudspeaker Wired 120 W:
The official marketing text of Sony SSX-42VERTICAL loudspeaker Wired 120 W as supplied by the manufacturer

With the SSX-42vertical Sony delivers a speaker with a great sound that can be directly attached to both sides of the Flat Panel Monitor.

Short summary description Sony SSX-42VERTICAL loudspeaker Wired 120 W:
This short summary of the Sony SSX-42VERTICAL loudspeaker Wired 120 W data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SSX-42VERTICAL, 2.0 channels, Wired, 120 W

Long summary description Sony SSX-42VERTICAL loudspeaker Wired 120 W:
This is an auto-generated long summary of Sony SSX-42VERTICAL loudspeaker Wired 120 W based on the first three specs of the first five spec groups.

Sony SSX-42VERTICAL. Recommended usage: Universal. Audio output channels: 2.0 channels. Connectivity technology: Wired. RMS rated power: 120 W

Loudspeakers
Audio output channels *
2.0 channels
Audio
RMS rated power *
120 W
Signal-to-Noise Ratio (SNR)
80 dB
Performance
Recommended usage *
Universal
Amplifier
Amplifier *
Built-in
Ports & interfaces
Connectivity technology *
Wired
Operational conditions
Storage temperature (T-T)
5 - 35 °C
Storage humidity
20 - 80%
Other features
Speaker power
120 W