location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MSACUS40 Memory Stick USB Adapter card reader USB 2.0 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSACUS40 Memory Stick USB Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSA-CUS40
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:27:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony MSACUS40 Memory Stick USB Adapter card reader USB 2.0 White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB 2.0
  • - 480 Mbit/s
  • - White
Long product name Sony MSACUS40 Memory Stick USB Adapter card reader USB 2.0 White :
The short editorial description of Sony MSACUS40 Memory Stick USB Adapter card reader USB 2.0 White

MSACUS40 Memory Stick USB Adapter
More>>>
Sony MSACUS40 Memory Stick USB Adapter card reader USB 2.0 White:
The official marketing text of Sony MSACUS40 Memory Stick USB Adapter card reader USB 2.0 White as supplied by the manufacturer

With a sleek new design, this adapter can be used for reading and writing to and from your Memory Stick® media and Memory Stick Duo™ media (without a Duo adapter) via USB port. It is an ideal addition for anyone interested in fast transfers for your images, sounds, data and text. The MSAC-US40 also includes a 1-metre cable for desktop operation.
- Allows you to easily access Memory Stick® media and Memory Stick Duo™ media on your PC
- Connects via high speed USB 2.0 interface
- Transfers data at speeds up to 480Mb per second on USB 2.0 enabled devices.

Short summary description Sony MSACUS40 Memory Stick USB Adapter card reader USB 2.0 White:
This short summary of the Sony MSACUS40 Memory Stick USB Adapter card reader USB 2.0 White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MSACUS40 Memory Stick USB Adapter, White, 480 Mbit/s, USB 2.0, 0 - 40 °C, 28 g, 39 x 86 x 18 mm

Long summary description Sony MSACUS40 Memory Stick USB Adapter card reader USB 2.0 White:
This is an auto-generated long summary of Sony MSACUS40 Memory Stick USB Adapter card reader USB 2.0 White based on the first three specs of the first five spec groups.

Sony MSACUS40 Memory Stick USB Adapter. Product colour: White, Transfer rate: 480 Mbit/s. Interface type: USB 2.0. Weight: 28 g. Dimensions (WxDxH): 39 x 86 x 18 mm, Power supply type: DC

Performance
Transfer rate
480 Mbit/s
Product colour *
White
Ports & interfaces
Interface type *
USB 2.0
SIM card support
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
28 g
Other features
Dimensions (WxDxH)
39 x 86 x 18 mm
Power supply type
DC
Brand Image Product code Product Stock Price from
Sony MRW68ED1 card reader USB 2.0 Black Sony MRW68ED1 card reader USB 2.0 Black
(show image)
MRW68ED1 MRW68ED1 0.00
(excl. VAT)
0 (incl. VAT)