location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MRW68ED1 card reader USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MRW68ED1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MRW68ED1
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2018 17:12:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony MRW68ED1 card reader USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB 2.0
  • - 480 Mbit/s
  • - Black
More>>>
Short summary description Sony MRW68ED1 card reader USB 2.0 Black:
This short summary of the Sony MRW68ED1 card reader USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MRW68ED1, Black, 480 Mbit/s, Windows 7 Windows Vista Windows XP Windows 2000 Mac OS X 10.2, USB 2.0, 5 - 40 °C, -30 - 60 °C

Long summary description Sony MRW68ED1 card reader USB 2.0 Black:
This is an auto-generated long summary of Sony MRW68ED1 card reader USB 2.0 Black based on the first three specs of the first five spec groups.

Sony MRW68ED1. Product colour: Black, Transfer rate: 480 Mbit/s, Compatible operating systems: Windows 7 Windows Vista Windows XP Windows 2000 Mac OS X 10.2. Interface type: USB 2.0. Weight: 11 g. Dimensions (WxDxH): 31.7 x 57 x 11.2 mm

Performance
Internal *
No
Transfer rate
480 Mbit/s
Product colour *
Black
Compatible operating systems
Windows 7 Windows Vista Windows XP Windows 2000 Mac OS X 10.2
Ports & interfaces
Interface type *
USB 2.0
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
30 - 80%
Weight & dimensions
Weight
11 g
Other features
Dimensions (WxDxH)
31.7 x 57 x 11.2 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 02:25:31
Uk has collected 1 expert review for Sony MRW68ED1 card reader USB 2.0 Black and the rating is 63 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
63%
Brand Image Product code Product Stock Price from
Sony MSACUS40 Memory Stick USB Adapter card reader USB 2.0 White Sony MSACUS40 Memory Stick USB Adapter card reader USB 2.0 White
(show image)
MSA-CUS40 MSACUS40 Memory Stick USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Sony Memory Stick Duo ExpressCard Adaptor card reader Sony Memory Stick Duo ExpressCard Adaptor card reader
(show image)
MSAC-EX1 Memory Stick Duo ExpressCard Adaptor 0.00
(excl. VAT)
0 (incl. VAT)
Sony M2/M2 Duo adaptors card reader Sony M2/M2 Duo adaptors card reader
(show image)
MSA-CMMDS MSAC-MMDS 0.00
(excl. VAT)
0 (incl. VAT)