location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Soft carrying case, LCS-RA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Soft carrying case, LCS-RA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCS-RA show
Show alternative article codes used in the online market place
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:05:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Soft carrying case, LCS-RA Black :
The short editorial description of Sony Soft carrying case, LCS-RA Black

Sony's LCSRA Soft Carrying Case for DSCR1 Cyber-shot® Digital Camera
More>>>
Sony Soft carrying case, LCS-RA Black:
The official marketing text of Sony Soft carrying case, LCS-RA Black as supplied by the manufacturer

Designed to work with select Cyber-shot® R and F series digital cameras, this rugged, but soft polypropylene carrying case is always ready for your next photo adventure. It is designed out of durable materials to protect your camera from bumps and bruises without sacrificing style. It features a specially designed compartment for holding extra Memory Stick® media or a spare battery as well as giving you the option to attach the case to your wrist, waist or shoulder.

-Rugged, soft polypropylene material.
-Extra compartment for Memory Stick® media or batteries.
-Padded shoulder strap.

Short summary description Sony Soft carrying case, LCS-RA Black:
This short summary of the Sony Soft carrying case, LCS-RA Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Soft carrying case, LCS-RA, Cyber-shot DSC-R1, Black

Long summary description Sony Soft carrying case, LCS-RA Black:
This is an auto-generated long summary of Sony Soft carrying case, LCS-RA Black based on the first three specs of the first five spec groups.

Sony Soft carrying case, LCS-RA. Compatibility: Cyber-shot DSC-R1, Product colour: Black

Features
Compatibility
Cyber-shot DSC-R1
Product colour *
Black
Material *
Polypropylene (PP)
Weight & dimensions
Weight
300 g
Other features
Dimensions (WxDxH)
180 x 130 x 220 mm