location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-R1 compact camera 10.3 MP CCD 3888 x 2592 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
R
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-R1 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 220288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Cyber-shot DSC-R1 compact camera 10.3 MP CCD 3888 x 2592 pixels Black :
The short editorial description of Sony Cyber-shot DSC-R1 compact camera 10.3 MP CCD 3888 x 2592 pixels Black

DSC-R1 - The Sony Cyber-shot R1 - The World’s first digital still camera that combines a large 10.3 effective Megapixel CMOS sensor, and a high quality 24-120mm (35mm) ZEISS zoom lens in the same body, allowing ‘live’ viewing with the free-angle LCD screen. High-class image quality at an affordable price.
More>>>
Sony Cyber-shot DSC-R1 compact camera 10.3 MP CCD 3888 x 2592 pixels Black:
The official marketing text of Sony Cyber-shot DSC-R1 compact camera 10.3 MP CCD 3888 x 2592 pixels Black as supplied by the manufacturer

Large Sized 10.3 Effective Megapixel CMOS
24-120mm Carl Zeiss® Vario-Sonnar T* ® Lens
High MTF Performance
2.0" LCD for Free Angle Shooting
Dual Slot for Memory Stick ™ and Compact Flash ™ (typeI/II), Microdrive
High Sensitivity ISO3200 for blur-free images
Clear RAW NR (Noise Reduction)
Up to 15x Smart Zoom, 10x Precision Digital Zoom
Real Time Preview
Stamina Battery Life (approx 500 shots by CIPA standard)
Quick Operation (Start-up 0.68 sec, Shutter Time Lag 0.29 sec, Shutter Release Lag 0.0075 sec)
RAW Data Recording
Real Imaging Processor
3 Colour Reproduction Modes (Standard/Vivid/AdobeRGB)
Advancved Gradation Control System (AGCS)
Flexible Spot AF
High Speed Burst 3.0fps
RGB Histogram
Real Time Histogram
Zebra Display (White-out Alert)
100% Finder Coverage
Aperture/Shutter Priority and Manual Exposure Mode
Manual Focus Ring
Manual Zoom Ring with Flexible Expanded Display
Dual Command Dial Operation
Time (Bulb) Shooting
Conversion Lens Compatible (Optional)
Advanced Accy Shoe
AF Illuminator
USB 2.0 High Speed Transfer
Scene Selection Mode
PictBridge Compatible
15 Menu Languages (English, French, German, Italian, Spanish, Portuguese, Dutch, Russian, Swedish, Norwegian, Danish, Finnish, Polish, Hungarian, Czech)

Short summary description Sony Cyber-shot DSC-R1 compact camera 10.3 MP CCD 3888 x 2592 pixels Black:
This short summary of the Sony Cyber-shot DSC-R1 compact camera 10.3 MP CCD 3888 x 2592 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-R1, 10.3 MP, 3888 x 2592 pixels, CCD, 5x, 929 g, Black

Long summary description Sony Cyber-shot DSC-R1 compact camera 10.3 MP CCD 3888 x 2592 pixels Black:
This is an auto-generated long summary of Sony Cyber-shot DSC-R1 compact camera 10.3 MP CCD 3888 x 2592 pixels Black based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-R1. Camera type: Compact camera, Megapixel: 10.3 MP, Sensor type: CCD, Maximum image resolution: 3888 x 2592 pixels. Optical zoom: 5x, Digital zoom: 10x, Focal length range: 14.3 - 71.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 5.08 cm (2"). Weight: 929 g. Product colour: Black

Picture quality
Camera type *
Compact camera
Megapixel *
10.3 MP
Sensor type *
CCD
Maximum image resolution *
3888 x 2592 pixels
Lens system
Optical zoom *
5x
Digital zoom *
10x
Focal length range
14.3 - 71.5 mm
Filter size
6.7 cm
Exposure
ISO sensitivity
100, 200, 400, 800, 1600, 3200, Auto
Flash
Flash modes *
Auto, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Memory
Compatible memory cards *
CF, Memory Stick (MS), microdrive, ms pro
Display
Display *
LCD
Display diagonal *
5.08 cm (2")
Ports & interfaces
I/O ports
Video Out Digital I/O (USB) USB 2.0 Hi-Speed Accessory Terminal
Camera
Playback zoom (max)
5x
Design
Product colour *
Black
Battery
Battery type
InfoLITHIUM NP-FM50
Weight & dimensions
Width
139.4 mm
Depth
156 mm
Height
97.7 mm
Weight
929 g
Packaging content
Bundled software
Picture Package, PIXELA ImageMixer, Image Data Converter SR, USB Driver
Other features
Camera CCD sensor
CMOS
Video capability
Yes
Lens system
Carl Zeiss Vario-Sonnar T
Camera shutter speed
Auto: 1/8-1/2000; Priority: 30-1/2000; Manual: 30-1/2000, 180(Time)
Focal length (35mm film equivalent)
24 - 120 mm
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:35:48
Uk has collected 38 expert reviews for Sony Cyber-shot DSC-R1 compact camera 10.3 MP CCD 3888 x 2592 pixels Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
Photoradar.com
Updated:
2011-10-04 06:34:49
It's not just the radically different optical viewing system employed in the SLR design, but the sensor size too. Non-SLRs use sensors the size of a child's fingernail.The actual imaging area of a 1/1.8-inch sensor (the size usually found in high-end c...
Bottom line It's not just the radically different optical viewing system employed in the SLR design, but the sensor size too. Non-SLRs use sensors the size of a child's fingernail.The actual imaging area of a 1/1.8-inch sensor (the size usually found in high-end c...
80%
techradar.com
Updated:
2011-10-04 06:35:02
There are profound differences between digital SLRs and compact or prosumer cameras. Its not just the radically different optical viewing system employed in the SLR design, but the sensor size too. Non-SLRs use sensors the size of a childs finger...
Good Attractive price and specifications...
Bad Bulky design...
Bottom line There are profound differences between digital SLRs and compact or prosumer cameras. Its not just the radically different optical viewing system employed in the SLR design, but the sensor size too. Non-SLRs use sensors the size of a childs finger...
80%
digitalartsonline.co.uk
Updated:
2011-10-04 06:35:29
The Cyber-shot-R1 is something of a departure for Sony. Historically, the company’s focus in terms of sensors has been centred on CCD technology, but this is its first camera to feature a large, low-noise, CMOS chip. At 21.5-x-14.4mm, it’s lar...
80%
pcadvisor.co.uk
Updated:
2011-10-04 06:35:31
With the high-end camera market currently dominated by SLR (single lens reflex) digicams, youd think thered be no demand for a new all-in-one model. But Sonys Cyber-shot DSC-R1 isnt like any all-in-one ever released. Its got a 10.8Mp (megapixel...
Bottom line Sonys DSC-R1 is the first all-in-one to combine the low noise and high sensitivity of a digital SLR with the flexible screen of a consumer camera. It also sports a 10.8Mp sensor and a superb 5x zoom for £699. If you dont need to swap lenses, precise...
90%
dpexpert.com.au
Updated:
2011-11-06 01:02:55
The Sony Cybershot DSC?R1 is a 10.3 megapixel all-in-one digital camera with a Zeiss 5X zoom lens (24?120mm film equivalent). Quality of design and construction is superb. The R1 has an electronic viewfinder and a swivelling LCD screen that sits flat...
Good The image quality from the R1 is exceptional but the real killer up its sleeve is its ability to take photos at high ISO -- up to 1600 -- without showing any objectionable noise. Combining the low noise with the outstanding white balance correction mea...
Bad The high price is what cost the R1 a five star rating. $1800 puts it up against some good SLRs. A Canon 350D will not take better photos than the Sony but it does allow for interchangeable lenses and it does have a real viewfinder.
Bottom line The Sony DSC–R1 is a worthy successor to the F828, the best all-in-one camera that we had so far tested. Occasionally a camera comes along that is such a pleasure to use that you find yourself picking it up and looking for subjects just for the fun...
0%
goodgearguide.com.au
Updated:
2011-11-06 01:02:59
With the high-end camera market currently dominated by SLR (single lens reflex) digicams, youd think thered be no demand for a new all-in-one model. But Sonys Cybershot DSC-R1 isnt like any all-in-one ever released. Its got a 10.8Mp (megapixels) s...
Good Excellent zoom lens, Quiet operation...
Bad Manual focusing is difficult, three frame buffer is small The Final Word If you dont need to swap lenses, precisely focus manually or shoot more than three frames at a time, the DSCR1 is a better bet than a budget digital SLR.
Bottom line If you dont need to swap lenses, precisely focus manually or shoot more than three frames at a time, the DSCR1 is a better bet than a budget digital SLR.
80%
theglobeandmail.com
Updated:
2014-04-10 02:53:30
At a recent technology conference, an executive from an electronics company was waxing snarky about her rivals. "And then theres Sony," she said in a conversation cluster between seminars. "Their approach is to bring to market every product they dream...
0%
Country Distributor
United Kingdom 1 distributor(s)