location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DCR-DVD101 DVD Handycam 0.68 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCR-DVD101 DVD Handycam
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-DVD101 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DCR-DVD101 DVD Handycam 0.68 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0.68 MP CCD
  • - Hybrid LCD 6.35 cm (2.5")
  • - Lithium-Ion (Li-Ion)
Long product name Sony DCR-DVD101 DVD Handycam 0.68 MP CCD :
The short editorial description of Sony DCR-DVD101 DVD Handycam 0.68 MP CCD

DCR-DVD101DVD Handycam® Camcorder
More>>>
Sony DCR-DVD101 DVD Handycam 0.68 MP CCD:
The official marketing text of Sony DCR-DVD101 DVD Handycam 0.68 MP CCD as supplied by the manufacturer

Why rent DVDs when you can make your own with the DCR-DVD101 Handycam® camcorder. It records high quality digital video on 3-inch DVD-R and DVD-RW media that can easily be viewed on most current DVD players and PCs. It is even capable of capturing thousands of 640 x 480 resolution JPEG images, making it a virtual digital still camera. It’s perfect for vacations, holidays, or other family events.
Amazingly, the DCR-DVD101 is 29% smaller and 23% lighter than last year’s model. Despite it’s small size, it comes with all the features you would expect from a high-end camcorder, such as a 10X optical zoom, a 2.5" hybrid SwivelScreen™ LCD display, and Super NightShot Plus infrared system. It even includes a 1/6" Advanced HAD™ CCD imager and a Carl Zeiss® Vario-Tessar® lens, which combine to give unmatched image quality.
1/6" Advanced HAD™ CCD Imager, 680K Pixels Gross
1/6" Advanced HAD™ (Hole Accumulation Diode) CCD imager with 340K effective video pixels provides excellent detail and clarity, for exceptional digital video (up to 500 lines of resolution) and still image performance. Realize great looking digital still images with 340K effective pixels.

DVD Format Video Recording
The DVD recording format delivers digital picture and sound quality comparable to that of MiniDV, but on DVD. Playback of the DVDs couldn’t be simpler. After finalizing the disc in the camera, the disc plays back in compatible DVD Players, computers and even PlayStation® 2 video game consoles.

10X Optical/120X Digital Zoom
The optical zoom helps to bring the action up close from far away. In addition, the digital zoom interpolation means that extreme digital zooming is clearer, with less distortion than previous types of digital zooms.

Progressive Shutter System
A mechanical shutter system that provides progressive scan performance, while utilizing an interlaced scanning system. Digital images will be sharp and clear with excellent definition.

2.5" Hybrid SwivelScreen™ LCD Display (123K Pixels)
Provides excellent viewing clarity with improved resolution. The 123K pixel LCD rotates up to 270-degrees for multiple viewing angles, providing sharp, detailed images for monitoring or playback. The Hybrid LCD Screen provides accurate viewing in sunlight or bright light, virtually eliminating the “wash-out” common with traditional LCD screens.

Analog Inputs
Record any analog NTSC source to digital video via the analog inputs. Perfect for archiving analog tape recordings. This recorded video can then be edited on your computer.

Dolby Digital® AC-3 (2-Channel) Stereo Audio Recording
An advanced form of Digital Audio recording, with sophisticated noise reduction technology, that provides outstanding, lifelike sound quality in any situation.

Color Viewfinder
Provides a clear, color view of subjects and makes spotting and/or following subjects easier.

Super SteadyShot Picture Stabilization System
An advanced version of Sony’s SteadyShot® system that controls an even higher range of shake and vibration frequencies, to achieve an even higher level of smoothness without degradation of video like some other image stabilization systems.

Intelligent Accessory Shoe
Conveniently gives you the option of adding accessories such as lights, flashes and microphones to the camcorder, which can communicate with the camcorder and also draw power from it.

USB 2.0 Interface
USB 2.0 interface provides an easy way to connect your DVD Digital Handycam camcorder to computers for fast transfer of video and still images to your computer for editing. The camcorder can also be used as an external DVD burner, convenient for making copies of your DVDs or burning edited movies.

InfoLithium® Battery with AccuPower™ Meter System
Charge the battery at any time because unlike NiCad (Nickel Cadmium) batteries Sony’s rechargeable Lithium-Ion batteries are not subjected to a life shortening “memory effect”. Sony’s exclusive AccuPower™ meter displays the battery time remaining in minutes, in the viewfinder or the LCD screen.

Short summary description Sony DCR-DVD101 DVD Handycam 0.68 MP CCD:
This short summary of the Sony DCR-DVD101 DVD Handycam 0.68 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DCR-DVD101 DVD Handycam, 0.68 MP, CCD, 6.35 cm (2.5"), Hybrid LCD, 490 g

Long summary description Sony DCR-DVD101 DVD Handycam 0.68 MP CCD:
This is an auto-generated long summary of Sony DCR-DVD101 DVD Handycam 0.68 MP CCD based on the first three specs of the first five spec groups.

Sony DCR-DVD101 DVD Handycam. Total megapixels: 0.68 MP, Sensor type: CCD. Optical zoom: 10x, Digital zoom: 120x. Display diagonal: 6.35 cm (2.5"), Display: Hybrid LCD. Minimum illumination: 5 lx. Battery technology: Lithium-Ion (Li-Ion)

Image sensor
Total megapixels *
0.68 MP
Sensor type *
CCD
Lens system
Optical zoom *
10x
Digital zoom *
120x
Display
Display diagonal *
6.35 cm (2.5")
Display
Hybrid LCD
Camera
Minimum illumination
5 lx
Audio
Built-in microphone *
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
51 mm
Depth
88 mm
Height
136 mm
Weight *
490 g
Source Testseek summary Average rating
Reviews
Updated:
2014-09-28 08:38:03
Uk has collected 4 expert reviews for Sony DCR-DVD101 DVD Handycam 0.68 MP CCD and the average expert rating is 47 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
47%