location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Semi-Soft Handycam® Carrying Case Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Semi-Soft Handycam® Carrying Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCM-DVDY
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2019 09:12:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Semi-Soft Handycam® Carrying Case Silver :
The short editorial description of Sony Semi-Soft Handycam® Carrying Case Silver

Semi-Soft Handycam® Carrying Case for DCRDVD201E, DCRDVD101E and DCRDVD91E
More>>>
Sony Semi-Soft Handycam® Carrying Case Silver:
The official marketing text of Sony Semi-Soft Handycam® Carrying Case Silver as supplied by the manufacturer

Keep your DVD Handycam® camcorder safe from harm wherever you go with the LCM-DVDY semi-soft carrying case. Built from heavy duty Polyurethane, the LCM-DVDY is designed to protect your camcorder from the many bumps and bruises you experience on the go, all without sacrificing style. It features a three-way design that allows you to carry it over the shoulder, by hand, or strapped to your waist. It even includes a handy pouch for storing your extra batteries.
• Stylish metallic silver design emblazoned with the Sony logo

• Semi-soft polyurethane construction protects your camcorder from harm

• Can be carried over the shoulder, by hand, or strapped to your waist

• Includes a battery pouch for extra storage

Short summary description Sony Semi-Soft Handycam® Carrying Case Silver:
This short summary of the Sony Semi-Soft Handycam® Carrying Case Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Semi-Soft Handycam® Carrying Case, Silver

Long summary description Sony Semi-Soft Handycam® Carrying Case Silver:
This is an auto-generated long summary of Sony Semi-Soft Handycam® Carrying Case Silver based on the first three specs of the first five spec groups.

Sony Semi-Soft Handycam® Carrying Case. Product colour: Silver

Features
Product colour *
Silver
Material *
Polyurethane
Weight & dimensions
Width
115 mm
Depth
190 mm
Height
75 mm
Weight
144 g