SilverNet TDD601G-PCP, Network bridge, 1000 Mbit/s, Ethernet LAN connection, Wall mountable, White
SilverNet TDD601G-PCP. Maximum data transfer rate: 1000 Mbit/s, Maximum transfer distance: 500 m. Antenna design: Internal, Gain dBi (with antenna cable): 36 dBi. Frequency band and operating channels: 59 - 66GHz, Modulation: 16-QAM, 64-QAM, QPSK. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 1000 Mbit/s, Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.3at. Security algorithms: 128-bit AES, 256-bit AES, SNMPv2, SNMPv3