SilverNet logo

SilverNet AP1200 1167 Mbit/s White Power supply PoE

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42189
Info modified on:
08 Oct 2024, 14:01:16
Short summary description SilverNet AP1200 1167 Mbit/s White Power supply PoE:

SilverNet AP1200, 2.4 GHz, 5 GHz, 1167 Mbit/s, 256-bit AES, SNMP, SNMPv2, SSH, 10,100,1000 Mbit/s

Long summary description SilverNet AP1200 1167 Mbit/s White Power supply PoE:

SilverNet AP1200. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1167 Mbit/s. Security algorithms: 256-bit AES, SNMP, SNMPv2, SSH. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power supply PoE. Product colour: White. Power consumption (max): 16 W

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.