Siemens logo

Siemens iQ500 WT47W469II tumble dryer Freestanding Front-load 9 kg A++ White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60292
Info modified on:
17 Oct 2024, 14:58:15
Short summary description Siemens iQ500 WT47W469II tumble dryer Freestanding Front-load 9 kg A++ White:

Siemens iQ500 WT47W469II, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Siemens iQ500 WT47W469II tumble dryer Freestanding Front-load 9 kg A++ White:

Siemens iQ500 WT47W469II. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Condensation efficiency class: A, Drying programs: Blouse/shirt, Cotton, Delicate/silk, Iron dry, Lingerie, Mix, Quick, Synthetics, Timed, Towel, Wool. Delay start (max): 24 h, Feet adjustment: 1.5 cm. Energy efficiency class: A++, Energy consumption: 2.09 kWh, Annual energy consumption: 259 kWh. Depth: 599 mm, Width: 598 mm, Height: 842 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.