Siemens logo

Siemens WM14W790 washing machine Front-load 9 kg 1361 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50346
Info modified on:
27 May 2024, 12:19:04
Short summary description Siemens WM14W790 washing machine Front-load 9 kg 1361 RPM White:

Siemens WM14W790, Front-load, 9 kg, B, 71 dB, 1361 RPM, 152 kWh

Long summary description Siemens WM14W790 washing machine Front-load 9 kg 1361 RPM White:

Siemens WM14W790. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 71 dB, Noise level (wash): 47 dB, Maximum spin speed: 1361 RPM. Annual energy consumption washing: 152 kWh, Annual water consumption washing: 11220 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 845 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.