Siemens logo

Siemens WM14E220 washing machine Front-load 7 kg 1391 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52868
Info modified on:
27 May 2024, 12:27:16
Short summary description Siemens WM14E220 washing machine Front-load 7 kg 1391 RPM White:

Siemens WM14E220, Front-load, 7 kg, B, 77 dB, 1391 RPM, 165 kWh

Long summary description Siemens WM14E220 washing machine Front-load 7 kg 1391 RPM White:

Siemens WM14E220. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 77 dB, Noise level (wash): 57 dB, Maximum spin speed: 1391 RPM. Annual energy consumption washing: 165 kWh, Annual water consumption washing: 10686 L. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 848 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.