Siemens VK40B01, Dry&wet, Bagless, Champagne, Metallic, 0.3 L, 0.04 L, 16 h
Siemens VK40B01. Cleaning type: Dry&wet. Dust container type: Bagless, Product colour: Champagne, Metallic, Dirt capacity dry: 0.3 L. Charging time: 16 h, Battery voltage: 9.6 V, Battery technology: Nickel-Metal Hydride (NiMH). Weight: 1.5 kg, Width: 100 mm, Depth: 380 mm