Siemens logo

Siemens SR46M280SK dishwasher Undercounter 10 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76136
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Siemens SR46M280SK dishwasher Undercounter 10 place settings:

Siemens SR46M280SK, Undercounter, White, White, Buttons, 1.75 m, 1.65 m

Long summary description Siemens SR46M280SK dishwasher Undercounter 10 place settings:

Siemens SR46M280SK. Appliance placement: Undercounter, Door colour: White, Control panel colour: White. Number of place settings: 10 place settings, Noise level: 44 dB, Delay start (max): 24 h. Water consumption per cycle: 9.5 L, Energy consumption per cycle: 0.84 kWh, Connected load: 2400 W. Width: 448 mm, Depth: 573 mm, Height: 815 mm. Drying class: A, Annual energy consumption: 237 kWh, Annual water consumption: 2660 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.