Siemens logo

Siemens SN636X01KE dishwasher Fully built-in 13 place settings E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77771
Info modified on:
27 May 2024, 12:28:18
Short summary description Siemens SN636X01KE dishwasher Fully built-in 13 place settings E:

Siemens SN636X01KE, Fully built-in, Full size (60 cm), Stainless steel, 17.5 m, 16.5 m, 19 m

Long summary description Siemens SN636X01KE dishwasher Fully built-in 13 place settings E:

Siemens SN636X01KE. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Stainless steel. Number of place settings: 13 place settings, Noise emission class: C, Noise level: 46 dB. Backlight colour: Blue. Energy efficiency class: E, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 94 kWh. Width: 598 mm, Depth: 550 mm, Height: 815 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.