Siemens logo

Siemens iQ300 SN53HS62AE dishwasher Semi built-in 13 place settings D

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24757
Info modified on:
27 May 2024, 14:28:22
Short summary description Siemens iQ300 SN53HS62AE dishwasher Semi built-in 13 place settings D:

Siemens iQ300 SN53HS62AE, Semi built-in, Full size (60 cm), 1.75 m, 1.65 m, 1.9 m, 13 place settings

Long summary description Siemens iQ300 SN53HS62AE dishwasher Semi built-in 13 place settings D:

Siemens iQ300 SN53HS62AE. Appliance placement: Semi built-in, Product size: Full size (60 cm), Cord length: 1.75 m. Number of place settings: 13 place settings, Noise emission class: B, Noise level: 44 dB. Energy efficiency class: D, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 84 kWh. Width: 598 mm, Depth: 573 mm, Height: 815 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.