Siemens SN45L586EU, Undercounter, Stainless steel, Stainless steel, 1.75 m, 1.65 m, 1.9 m
Siemens SN45L586EU. Appliance placement: Undercounter, Door colour: Stainless steel, Control panel colour: Stainless steel. Number of place settings: 13 place settings, Noise level: 46 dB, Dishwashing programs: Auto 45-65°C, Intensive, Quick, Turbo. Water consumption per cycle: 7.5 L, Energy consumption per cycle: 0.92 kWh, Connected load: 2400 W. Width: 598 mm, Depth: 573 mm, Height: 815 mm. Drying class: A, Annual energy consumption: 262 kWh, Annual water consumption: 2100 L